Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVD1204NLGI 8SLVD1204NLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721952-8SLVD1204NLGI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-VFQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721952-8SLVD1204NLGI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-VFQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVD1204NLGI
721952-8SLVD1204NLGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVD1204NLGI 721952-8SLVD1204NLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721952-8SLVD1204NLGI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-VFQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721952-8SLVD1204NLGI
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 16-VFQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 721952-8SLVD1204NLGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVD1204NLGI
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Buffers, Drivers - 74FCT163345X4APA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details