Integrated Device Technology LVPECL Frequency-Programmable Crystal Oscillator 8N3S270EC-1103CDI

Description
The 8N3S270EC -1103 is a Frequency-Programmab le Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz, typical). The device accepts a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device is programmed for an output frequency of 240MHz. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet
Description
The 8N3S270EC -1103 is a Frequency-Programmab le Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz, typical). The device accepts a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device is programmed for an output frequency of 240MHz. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Frequency-Programmable Crystal Oscillator - 8N3S270EC-1103CDI - Integrated Device Technology
San Jose, CA, USA
LVPECL Frequency-Programmable Crystal Oscillator
8N3S270EC-1103CDI
LVPECL Frequency-Programmable Crystal Oscillator 8N3S270EC-1103CDI
The 8N3S270EC -1103 is a Frequency-Programmab le Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz, typical). The device accepts a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device is programmed for an output frequency of 240MHz. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

The 8N3S270EC -1103 is a Frequency-Programmable Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT 's fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance (<0.25ps RMS 12kHz - 20MHz, typical). The device accepts a 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device is programmed for an output frequency of 240MHz. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number 8N3S270EC-1103CDI
Product Name LVPECL Frequency-Programmable Crystal Oscillator
Package / Form Factor Surface Mount; CDIP
Features / Standards Lead-Free
Frequency 0.0 to 240 MHz
Frequency Stability 58 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 336-2792-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillators - 1734630 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
32 kHz TCXOs - SIT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers