Integrated Device Technology LVPECL Dual Frequency Programmable Crystal Oscillator 8N3D085KC-1064CDI8

Description
The IDT8N3D085 is a LVPECL Dual Frequency-Programmab le Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device can be programmed to any frequency in the range from 15.476MHz to 866.67MHz and from 975MHz to 1,300 MHz and supports a very high degree of frequency precision of 218Hz or better. One of two pre-set output frequencies is selected by the FSEL pin.The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet
Description
The IDT8N3D085 is a LVPECL Dual Frequency-Programmab le Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device can be programmed to any frequency in the range from 15.476MHz to 866.67MHz and from 975MHz to 1,300 MHz and supports a very high degree of frequency precision of 218Hz or better. One of two pre-set output frequencies is selected by the FSEL pin.The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Dual Frequency Programmable Crystal Oscillator - 8N3D085KC-1064CDI8 - Integrated Device Technology
San Jose, CA, USA
LVPECL Dual Frequency Programmable Crystal Oscillator
8N3D085KC-1064CDI8
LVPECL Dual Frequency Programmable Crystal Oscillator 8N3D085KC-1064CDI8
The IDT8N3D085 is a LVPECL Dual Frequency-Programmab le Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device can be programmed to any frequency in the range from 15.476MHz to 866.67MHz and from 975MHz to 1,300 MHz and supports a very high degree of frequency precision of 218Hz or better. One of two pre-set output frequencies is selected by the FSEL pin.The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

The IDT8N3D085 is a LVPECL Dual Frequency-Programmable Crystal Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V or 3.3V supply and is packaged in a small, lead-free (RoHS 6) 6-lead ceramic 5mm x 7mm x 1.55mm package. The device can be programmed to any frequency in the range from 15.476MHz to 866.67MHz and from 975MHz to 1,300 MHz and supports a very high degree of frequency precision of 218Hz or better. One of two pre-set output frequencies is selected by the FSEL pin.The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number 8N3D085KC-1064CDI8
Product Name LVPECL Dual Frequency Programmable Crystal Oscillator
Package / Form Factor Surface Mount; CDIP
Features / Standards Lead-Free
Frequency 15.48 to 1300 MHz
Frequency Stability 113 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555CPSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-200-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details