Integrated Device Technology Quad-Frequency Programmable XO 8N0Q001BH-2202CDI

Description
The IDT8N0Q001 is a Quad-Frequency Programmable Clock Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V o r3.3V supply and is packaged in a small, lead-free (RoHS6) 10-lead ceramic 5mm x 7mm x 1.55mm package. Besides the 4 default power-up frequencies set by the FSEL0 and FSEL1 pins, the IDT8N0Q001 can be programmed via the I2C interface to output clock frequencies between 15.476 to 260MHz to a very high degree of precision with a frequency step size of 435.9Hz÷N(N:PLLpostd ivider). Since the FSEL0 and FSEL1 pins are mapped to4 independent PLL M and N divider registers (P, MINT ,MFRACandN), reprogramming those registers to other frequencies under control of FSEL0 and FSEL1 is supported. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet
Description
The IDT8N0Q001 is a Quad-Frequency Programmable Clock Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V o r3.3V supply and is packaged in a small, lead-free (RoHS6) 10-lead ceramic 5mm x 7mm x 1.55mm package. Besides the 4 default power-up frequencies set by the FSEL0 and FSEL1 pins, the IDT8N0Q001 can be programmed via the I2C interface to output clock frequencies between 15.476 to 260MHz to a very high degree of precision with a frequency step size of 435.9Hz÷N(N:PLLpostd ivider). Since the FSEL0 and FSEL1 pins are mapped to4 independent PLL M and N divider registers (P, MINT ,MFRACandN), reprogramming those registers to other frequencies under control of FSEL0 and FSEL1 is supported. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad-Frequency Programmable XO - 8N0Q001BH-2202CDI - Integrated Device Technology
San Jose, CA, USA
Quad-Frequency Programmable XO
8N0Q001BH-2202CDI
Quad-Frequency Programmable XO 8N0Q001BH-2202CDI
The IDT8N0Q001 is a Quad-Frequency Programmable Clock Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V o r3.3V supply and is packaged in a small, lead-free (RoHS6) 10-lead ceramic 5mm x 7mm x 1.55mm package. Besides the 4 default power-up frequencies set by the FSEL0 and FSEL1 pins, the IDT8N0Q001 can be programmed via the I2C interface to output clock frequencies between 15.476 to 260MHz to a very high degree of precision with a frequency step size of 435.9Hz÷N(N:PLLpostd ivider). Since the FSEL0 and FSEL1 pins are mapped to4 independent PLL M and N divider registers (P, MINT ,MFRACandN), reprogramming those registers to other frequencies under control of FSEL0 and FSEL1 is supported. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

The IDT8N0Q001 is a Quad-Frequency Programmable Clock Oscillator with very flexible frequency programming capabilities. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. The device accepts 2.5V o r3.3V supply and is packaged in a small, lead-free (RoHS6) 10-lead ceramic 5mm x 7mm x 1.55mm package. Besides the 4 default power-up frequencies set by the FSEL0 and FSEL1 pins, the IDT8N0Q001 can be programmed via the I2C interface to output clock frequencies between 15.476 to 260MHz to a very high degree of precision with a frequency step size of 435.9Hz÷N(N:PLLpostdivider). Since the FSEL0 and FSEL1 pins are mapped to4 independent PLL M and N divider registers (P, MINT ,MFRACandN), reprogramming those registers to other frequencies under control of FSEL0 and FSEL1 is supported. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Oscillators
Product Number 8N0Q001BH-2202CDI
Product Name Quad-Frequency Programmable XO
Oscillator Type XO
Package / Form Factor Surface Mount; CLCC
Features / Standards Lead-Free
Frequency 15.48 to 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
TCXO Oscillators - 6720797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Tcxo
Package / Form Factor Smd
Features / Standards RoHS
View Details