Integrated Device Technology OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE 894D115BGI-01LF

Description
The 894D115I -01 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals.
Datasheet
Description
The 894D115I -01 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE - 894D115BGI-01LF - Integrated Device Technology
San Jose, CA, USA
OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE
894D115BGI-01LF
OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE 894D115BGI-01LF
The 894D115I -01 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals.

The 894D115I -01 is a clock and data recovery circuit. The device is designed to extract the clock signal from a NRZ -coded STM -4 ( OC -12/ STS -12) or STM -1 ( OC -3/ STS -3) input data signal. The output signals of the device are the recovered clock and retimed data signals.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 894D115BGI-01LF
Product Name OC-12/STM-4 AND OC-3/STM-1 CLOCK/DATA RECOVERY DEVICE
Device Type Real Time Clock
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details