The 87946I-147 is a low skew, ÷1, ÷2 LVCMOS / LVTTL Clock Generator. The 87946I-147 has two selectable single ended clock inputs. The single ended clock inputs accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased from 10 to 20 by utilizing the ability of the outputs to drive two series terminated lines. The divide select inputs, DIV_SELx, control the output frequency of each bank. The outputs can be utilized in the ÷1, ÷2 or a combination of ÷1 and ÷2 modes. The master reset input, MR /nOE, resets the internal frequency dividers and also controls the active and high impedance states of all outputs. The 87946I-147 is characterized at full 3.3V for input VDD , and mixed 3.3V and 2.5V for output operating supply mode. Guaranteed bank, output and part-to-part skew characteristics make the 87946I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 87946AYI-147LF |
| Product Name | Low Skew,1,2 LVCMOS/LVTTL Clock Generator |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; TQFP |
| Supply Voltage | 3.3 volts |