Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMILF 85411AMILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766342-85411AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85411 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; MC10EP11D; MC10EL89D; Introduction Date: May 21, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766342-85411AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85411 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; MC10EP11D; MC10EL89D; Introduction Date: May 21, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMILF - 766342-85411AMILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMILF
766342-85411AMILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMILF 766342-85411AMILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766342-85411AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 85411 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; MC10EP11D; MC10EL89D; Introduction Date: May 21, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766342-85411AMILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Family Name: 85411
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP11D; MC10EP11D; MC10EL89D;
Introduction Date: May 21, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766342-85411AMILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85411AMILF
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9540BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 655 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers