Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILF 854104AGILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736670-854104AGILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ICS854104 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736670-854104AGILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ICS854104 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILF - 736670-854104AGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILF
736670-854104AGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILF 736670-854104AGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736670-854104AGILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ICS854104 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736670-854104AGILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 700MHz
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: ICS854104
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 736670-854104AGILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILF
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details