Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BKILFT 853S111BKILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809648-853S111BKILFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Number of Circuits: 1 Input: LVDS, LVPECL, SSTL Output: ECL, PECL Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V Part Number Series: ICS853S111
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809648-853S111BKILFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Number of Circuits: 1 Input: LVDS, LVPECL, SSTL Output: ECL, PECL Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V Part Number Series: ICS853S111
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BKILFT
809648-853S111BKILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BKILFT 809648-853S111BKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809648-853S111BKILFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Number of Circuits: 1 Input: LVDS, LVPECL, SSTL Output: ECL, PECL Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.8V Part Number Series: ICS853S111

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809648-853S111BKILFT
Packaging: Reel
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 2.5GHz
Number of Circuits: 1
Input: LVDS, LVPECL, SSTL
Output: ECL, PECL
Supplier Device Package: 32-VFQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.8V
Part Number Series: ICS853S111

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 809648-853S111BKILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111BKILFT
Device Type Clock Driver
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CY28354OXC-400T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details