Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8538BG-31LFT 8538BG-31LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010399-8538BG-31LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010399-8538BG-31LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8538BG-31LFT
1010399-8538BG-31LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8538BG-31LFT 1010399-8538BG-31LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010399-8538BG-31LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010399-8538BG-31LFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1010399-8538BG-31LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8538BG-31LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details