Integrated Device Technology Low Skew,1-to-2 LVCMOS/LVTTL-to-3.3V LVPECL Clock Generator 8535AGI-21LF

Description
The 8535I-21 is a low skew, high performance 1-to-2 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535I-21 has two single-ended clock inputs. The single-ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535I-21 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8535I-21 is a low skew, high performance 1-to-2 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535I-21 has two single-ended clock inputs. The single-ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535I-21 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-2 LVCMOS/LVTTL-to-3.3V LVPECL Clock Generator - 8535AGI-21LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-2 LVCMOS/LVTTL-to-3.3V LVPECL Clock Generator
8535AGI-21LF
Low Skew,1-to-2 LVCMOS/LVTTL-to-3.3V LVPECL Clock Generator 8535AGI-21LF
The 8535I-21 is a low skew, high performance 1-to-2 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535I-21 has two single-ended clock inputs. The single-ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535I-21 ideal for those applications demanding well defined performance and repeatability.

The 8535I-21 is a low skew, high performance 1-to-2 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535I-21 has two single-ended clock inputs. The single-ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535I-21 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8535AGI-21LF
Product Name Low Skew,1-to-2 LVCMOS/LVTTL-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI5023-D-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers