Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LFT 8535AGI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807040-8535AGI-01LFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 266MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVPECL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8535-01
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807040-8535AGI-01LFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 266MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVPECL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8535-01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LFT - 807040-8535AGI-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LFT
807040-8535AGI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LFT 807040-8535AGI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807040-8535AGI-01LFT Packaging: Reel Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 266MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVPECL Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8535-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807040-8535AGI-01LFT
Packaging: Reel
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 266MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVPECL
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS8535-01

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 807040-8535AGI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AGI-01LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details