Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMILF 85311AMILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813332-85311AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 1GHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: ECL, LVPECL Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS85311
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813332-85311AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 1GHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: ECL, LVPECL Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS85311
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMILF - 813332-85311AMILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMILF
813332-85311AMILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMILF 813332-85311AMILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813332-85311AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 1GHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: ECL, LVPECL Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS85311

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813332-85311AMILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 1GHz
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: ECL, LVPECL
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.465V
Part Number Series: ICS85311

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 813332-85311AMILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85311AMILF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers