Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LFT 85310AYI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729250-85310AYI-01LF T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: ECL, LVPECL Family Name: 85310-01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY2DP3110AIT; CY2DP3110AXI; CY2DP3110AI; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729250-85310AYI-01LF T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: ECL, LVPECL Family Name: 85310-01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY2DP3110AIT; CY2DP3110AXI; CY2DP3110AI; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LFT
729250-85310AYI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LFT 729250-85310AYI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729250-85310AYI-01LF T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: ECL, LVPECL Family Name: 85310-01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): CY2DP3110AIT; CY2DP3110AXI; CY2DP3110AI; Introduction Date: October 22, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729250-85310AYI-01LFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: ECL, LVPECL
Family Name: 85310-01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): CY2DP3110AIT; CY2DP3110AXI; CY2DP3110AI;
Introduction Date: October 22, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729250-85310AYI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85310AYI-01LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; ECL, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Application Specific Clock/Timing - CY28400OXI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers