Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8530FY-01LFT 8530FY-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713221-8530FY-01LFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 500MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ICS8530 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713221-8530FY-01LFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 500MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ICS8530 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8530FY-01LFT - 713221-8530FY-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8530FY-01LFT
713221-8530FY-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8530FY-01LFT 713221-8530FY-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713221-8530FY-01LFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 500MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ICS8530 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713221-8530FY-01LFT
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 500MHz
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ICS8530
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 713221-8530FY-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8530FY-01LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details