Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8516FYLFT 8516FYLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776414-8516FYLFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 8516 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): SY898530UTZTR; SY898530UTZTX; SY898530UTZ; 8516FY; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776414-8516FYLFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 8516 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): SY898530UTZTR; SY898530UTZTX; SY898530UTZ; 8516FY; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8516FYLFT
776414-8516FYLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8516FYLFT 776414-8516FYLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776414-8516FYLFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Family Name: 8516 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): SY898530UTZTR; SY898530UTZTX; SY898530UTZ; 8516FY; Introduction Date: March 31, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776414-8516FYLFT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Family Name: 8516
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): SY898530UTZTR; SY898530UTZTX; SY898530UTZ; 8516FY;
Introduction Date: March 31, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776414-8516FYLFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8516FYLFT
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9552BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details