Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85108AGILF 85108AGILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813103-85108AGILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: HCSL Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: ICS85108
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813103-85108AGILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: HCSL Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: ICS85108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85108AGILF - 813103-85108AGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85108AGILF
813103-85108AGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85108AGILF 813103-85108AGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813103-85108AGILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: HCSL Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V Part Number Series: ICS85108

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813103-85108AGILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 500MHz
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: HCSL
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V
Part Number Series: ICS85108

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 813103-85108AGILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85108AGILF
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details