Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 8430S10BYI-02LF 8430S10BYI-02LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813728-8430S10BYI-02 LF Packaging: Tray Mounting Style: SMD Frequency - Max: 133.33MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes Main Purpose: Cavium Processor Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8430S10
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813728-8430S10BYI-02 LF Packaging: Tray Mounting Style: SMD Frequency - Max: 133.33MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes Main Purpose: Cavium Processor Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8430S10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 8430S10BYI-02LF
813728-8430S10BYI-02LF
Clock/Timing - Clock/Timing - Application Specific - 8430S10BYI-02LF 813728-8430S10BYI-02LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813728-8430S10BYI-02 LF Packaging: Tray Mounting Style: SMD Frequency - Max: 133.33MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes Main Purpose: Cavium Processor Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS8430S10

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813728-8430S10BYI-02LF
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 133.33MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes
Main Purpose: Cavium Processor
Supplier Device Package: 48-PTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS8430S10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 813728-8430S10BYI-02LF
Product Name Clock/Timing - Clock/Timing - Application Specific - 8430S10BYI-02LF
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1020496-CY28551LFXC - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-VFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details