Integrated Device Technology Clock Generator For Cavium Processors 8430S10AYILFT

Description
The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.
Request a Quote Datasheet
Description
The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator For Cavium Processors - 8430S10AYILFT - Integrated Device Technology
San Jose, CA, USA
Clock Generator For Cavium Processors
8430S10AYILFT
Clock Generator For Cavium Processors 8430S10AYILFT
The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.

The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 8430S10AYILFT - 776408-8430S10AYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 8430S10AYILFT
776408-8430S10AYILFT
Clock/Timing - Clock/Timing - Application Specific - 8430S10AYILFT 776408-8430S10AYILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776408-8430S10AYILFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Exposed Pad Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal Output: LVCMOS, LVDS, LVTTL PLL: Yes Main Purpose: Cavium Processor Family Name: 8430S10 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-PTQFP-EP (7x7) Alternative Parts (Cross-Reference): 8430S10AYILF; 8430S10BYI-03LFT; 8430S10BYI-03LF; Introduction Date: June 07, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776408-8430S10AYILFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP Exposed Pad
Frequency - Max: 133.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: Yes
Main Purpose: Cavium Processor
Family Name: 8430S10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-PTQFP-EP (7x7)
Alternative Parts (Cross-Reference): 8430S10AYILF; 8430S10BYI-03LFT; 8430S10BYI-03LF;
Introduction Date: June 07, 2007
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 8430S10AYILFT 776408-8430S10AYILFT
Product Name Clock Generator For Cavium Processors Clock/Timing - Clock/Timing - Application Specific - 8430S10AYILFT
Device Type Clock Generator Clock Generator
Bus Interface LVPECL; LVDS; LVCMOS,LVDS,LVPECL CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL
Package Type Surface Mount; PTQFP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-CY28442ZXC-2T - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL, LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
 - 54F377/QRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock
Package Type DIP
View Details