Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805055-8430S07AKILF
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 133.33MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS, LVPECL, LVTTL
PLL: Yes
Main Purpose: Cavium Processor
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS8430S07
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 805055-8430S07AKILF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 8430S07AKILF |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL |
| Package Type | Surface Mount |