Integrated Device Technology Clock Generator For Cavium Processors 8413S12BKI-100LFT

Description
The 8413S12I -100 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN63XX and CN68XX series of processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12I -100 supports telecommunication, networking, and storage requirements.
Datasheet
Description
The 8413S12I -100 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN63XX and CN68XX series of processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12I -100 supports telecommunication, networking, and storage requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator For Cavium Processors - 8413S12BKI-100LFT - Integrated Device Technology
San Jose, CA, USA
Clock Generator For Cavium Processors
8413S12BKI-100LFT
Clock Generator For Cavium Processors 8413S12BKI-100LFT
The 8413S12I -100 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN63XX and CN68XX series of processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12I -100 supports telecommunication, networking, and storage requirements.

The 8413S12I -100 is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN63XX and CN68XX series of processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the 8413S12I -100 supports telecommunication, networking, and storage requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8413S12BKI-100LFT
Product Name Clock Generator For Cavium Processors
Device Type Clock Generator
Bus Interface LVCMOS,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Application Specific - ADN2805ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Application Specific Clock/Timing - CY28346ZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers