The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 8403612JA |
| Product Name | 5.0V 2K x 8 Asynchronous Static RAM |
| Memory Category | SRAM Chip |
| Access Time | 70 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Density | 16 kbits |
| Number of Words | 2 k |