Integrated Device Technology 5.0V 2K x 8 Asynchronous Static RAM 8403611JA

Description
The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet
Description
The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 2K x 8 Asynchronous Static RAM - 8403611JA - Integrated Device Technology
San Jose, CA, USA
5.0V 2K x 8 Asynchronous Static RAM
8403611JA
5.0V 2K x 8 Asynchronous Static RAM 8403611JA
The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 8403611JA
Product Name 5.0V 2K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16 kbits
Number of Words 2 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details