Integrated Device Technology 5.0V 2K x 8 Asynchronous Static RAM 8403608JA

Description
The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet
Description
The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 2K x 8 Asynchronous Static RAM - 8403608JA - Integrated Device Technology
San Jose, CA, USA
5.0V 2K x 8 Asynchronous Static RAM
8403608JA
5.0V 2K x 8 Asynchronous Static RAM 8403608JA
The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

The 84036 (6116 SRAM ) is organized as 2K x 8. This part offers a reduced power standby mode.The low-power version also offers a battery backup data retention capability where the circuit typically consumes only 1µW to 4µW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 8403608JA
Product Name 5.0V 2K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16 kbits
Number of Words 2 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details