Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYILFT 8312AYILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133945-8312AYILFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS8312 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133945-8312AYILFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS8312 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYILFT
1133945-8312AYILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYILFT 1133945-8312AYILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133945-8312AYILFT Packaging: Tape and Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS8312 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133945-8312AYILFT
Packaging: Tape and Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 250MHz
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ICS8312
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1133945-8312AYILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8312AYILFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details