Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8308AGILF 8308AGILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814090-8308AGILF Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS8308
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814090-8308AGILF Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS8308
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8308AGILF
814090-8308AGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8308AGILF 814090-8308AGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814090-8308AGILF Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V Part Number Series: ICS8308

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814090-8308AGILF
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.465V
Part Number Series: ICS8308

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 814090-8308AGILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8308AGILF
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details