Integrated Device Technology Clock Drivers & Distribution 8305AGLF

Description
Differential-to-LVCM OS/LVTTL Fanout Buff
Request a Quote Datasheet
Description
Differential-to-LVCM OS/LVTTL Fanout Buff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2166205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166205
Clock Drivers & Distribution 2166205
Differential-to-LVCM OS/LVTTL Fanout Buff

Differential-to-LVCMOS/LVTTL Fanout Buff

Supplier's Site
Clock Drivers & Distribution - 2166206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166206P
Clock Drivers & Distribution 2166206P
Differential-to-LVCM OS/LVTTL Fanout Buff

Differential-to-LVCMOS/LVTTL Fanout Buff

Supplier's Site
Clock Drivers & Distribution - 2166206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166206
Clock Drivers & Distribution 2166206
Differential-to-LVCM OS/LVTTL Fanout Buff

Differential-to-LVCMOS/LVTTL Fanout Buff

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8305AGLF
134931-8305AGLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8305AGLF 134931-8305AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134931-8305AGLF Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 350MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 134931-8305AGLF
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 350MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2166205 2166206P 134931-8305AGLF
Product Name Clock Drivers & Distribution Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8305AGLF
Device Type Clock Driver Clock Driver Clock Driver
Package Type SSOP; Tssop SSOP; TSSOP; TSSOP Surface Mount; 16-TSSOP
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details