Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILF 8304AMILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766302-8304AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: 8304 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766302-8304AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: 8304 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILF
766302-8304AMILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILF 766302-8304AMILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766302-8304AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: 8304 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766302-8304AMILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 166MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: 8304
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC;
Introduction Date: April 04, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766302-8304AMILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILF
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 74FCT163345X4APA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
3 suppliers