Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LFT 83026BGI-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010322-83026BGI-01L FT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 350MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010322-83026BGI-01L FT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 350MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LFT - 1010322-83026BGI-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LFT
1010322-83026BGI-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LFT 1010322-83026BGI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010322-83026BGI-01L FT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 350MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010322-83026BGI-01LFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 350MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1010322-83026BGI-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4114G-BM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 2.9 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2E3 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
7 suppliers