Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILF 83026AMILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810601-83026AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Part Status: Last Time Buy Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: ICS83026
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810601-83026AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Part Status: Last Time Buy Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: ICS83026
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILF - 810601-83026AMILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILF
810601-83026AMILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILF 810601-83026AMILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810601-83026AMILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Part Status: Last Time Buy Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: ICS83026

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810601-83026AMILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVCMOS, LVTTL
Part Status: Last Time Buy
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: ICS83026

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 810601-83026AMILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILF
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details