Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AGI-08LFT 830154AGI-08LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806542-830154AGI-08L FT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.465V Part Number Series: ICS830154-08
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806542-830154AGI-08L FT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.465V Part Number Series: ICS830154-08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AGI-08LFT - 806542-830154AGI-08LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AGI-08LFT
806542-830154AGI-08LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AGI-08LFT 806542-830154AGI-08LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806542-830154AGI-08L FT Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 160MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.465V Part Number Series: ICS830154-08

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 806542-830154AGI-08LFT
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 160MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.465V
Part Number Series: ICS830154-08

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 806542-830154AGI-08LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 830154AGI-08LFT
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details