Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 82V3001APVG8 82V3001APVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076582-82V3001APVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Main Purpose: Stratum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 32.768MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076582-82V3001APVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Main Purpose: Stratum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 32.768MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 82V3001APVG8 - 076582-82V3001APVG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 82V3001APVG8
076582-82V3001APVG8
Clock/Timing - Clock/Timing - Application Specific - 82V3001APVG8 076582-82V3001APVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076582-82V3001APVG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Main Purpose: Stratum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 32.768MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076582-82V3001APVG8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Main Purpose: Stratum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 32.768MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 076582-82V3001APVG8
Product Name Clock/Timing - Clock/Timing - Application Specific - 82V3001APVG8
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Application Specific Clock/Timing - CY2SSTV857ZXI-27T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers