Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729243-82P2281PFG8
Packaging: Tape and Reel
Mounting Style: SMD
Interface: SPI
Supply Current: 1.15A
Categories: Integrated Circuits
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: IDT82P2281
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 729243-82P2281PFG8 |
| Product Name | Electronic Surplus - 82P2281PFG8 |