Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729239-813N2532CKLF
Series: FemtoClock NG
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 156.25MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 813N2532
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): 813N2532CKLFT; 813N2532CKILF; 813N2532CKILFT;
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 729239-813N2532CKLF |
| Product Name | Electronic Surplus - 813N2532CKLF |