Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 128081-80KSW0002AR
Packaging: Tray
Type: Serial RapidIO Switch
Applications: Wireless Infrastructure
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 324-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 128081-80KSW0002AR |
| Product Name | Specialized ICs - 80KSW0002AR |