Integrated Device Technology Specialized ICs - 80HCPS1848RMI 80HCPS1848RMI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766264-80HCPS1848RMI Series: CPS-1848 Packaging: Tray Type: Serial RapidIO Switch Package: 784-BBGA, FCBGA Applications: Wireless Infrastructure Mounting: SMD Part Status: Obsolete(EOL) Family Name: 80HCPS1848 Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): 80HCPS1848CHMGI; 80HCPS1848CRMI; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766264-80HCPS1848RMI Series: CPS-1848 Packaging: Tray Type: Serial RapidIO Switch Package: 784-BBGA, FCBGA Applications: Wireless Infrastructure Mounting: SMD Part Status: Obsolete(EOL) Family Name: 80HCPS1848 Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): 80HCPS1848CHMGI; 80HCPS1848CRMI; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 80HCPS1848RMI - 766264-80HCPS1848RMI - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - 80HCPS1848RMI
766264-80HCPS1848RMI
Specialized ICs - 80HCPS1848RMI 766264-80HCPS1848RMI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766264-80HCPS1848RMI Series: CPS-1848 Packaging: Tray Type: Serial RapidIO Switch Package: 784-BBGA, FCBGA Applications: Wireless Infrastructure Mounting: SMD Part Status: Obsolete(EOL) Family Name: 80HCPS1848 Categories: Integrated Circuits (ICs) Manufacturer Package: 784-FCBGA (29x29) Alternative Parts (Cross-Reference): 80HCPS1848CHMGI; 80HCPS1848CRMI; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766264-80HCPS1848RMI
Series: CPS-1848
Packaging: Tray
Type: Serial RapidIO Switch
Package: 784-BBGA, FCBGA
Applications: Wireless Infrastructure
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: 80HCPS1848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 784-FCBGA (29x29)
Alternative Parts (Cross-Reference): 80HCPS1848CHMGI; 80HCPS1848CRMI;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 766264-80HCPS1848RMI
Product Name Specialized ICs - 80HCPS1848RMI
Unlock Full Specs
to access all available technical data