Win Source Part Number: 1195556-80HCPS1848CH
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Serial RapidIO® Switch
Package: Bulk
Standard Package: 9
Mounting: SMD (SMT)
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8542.39.0000
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2832-80HCPS1848CHMI
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Serial RapidIO® Switch 784-FCBGA (29x29)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1195556-80HCPS1848CHMI | 80HCPS1848CHMI |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |