Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744072-80HCPS1848CBR
Series: CPS-1848
Packaging: Tray
Type: Serial RapidIO Switch
Package: 784-BBGA, FCBGA
Applications: Wireless Infrastructure
Mounting: SMD
Family Name: 80HCPS1848
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 784-FCBGA (29x29)
Alternative Parts (Cross-Reference): 80HCPS1848CBLGI;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 744072-80HCPS1848CBRI |
| Product Name | Specialized ICs - 80HCPS1848CBRI |