Integrated Device Technology Embedded - Embedded - Microprocessors - 79RV4650-133DP 79RV4650-133DP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052183-79RV4650-133D P Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052183-79RV4650-133D P Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RV4650-133DP - 052183-79RV4650-133DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RV4650-133DP
052183-79RV4650-133DP
Embedded - Embedded - Microprocessors - 79RV4650-133DP 052183-79RV4650-133DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052183-79RV4650-133D P Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052183-79RV4650-133DP
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 133MHz
Security Package / Case: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
133MHZ Embedded Microprocessor MPU - 694-79RV4650-133DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-79RV4650-133DP
133MHZ Embedded Microprocessor MPU 694-79RV4650-133DP
IC MPU MIPS-I 133MHZ 208QFP Product overview: 79RV4650-133DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RV4650-133DP can be used for catalog matching and distributor lookup.

IC MPU MIPS-I 133MHZ 208QFP Product overview: 79RV4650-133DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RV4650-133DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 052183-79RV4650-133DP 694-79RV4650-133DP
Product Name Embedded - Embedded - Microprocessors - 79RV4650-133DP 133MHZ Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CUS - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3715 Sitara Processor - AM3715CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details