Integrated Device Technology Embedded - Embedded - Microprocessors - 79RC32K438-300BB 79RC32K438-300BB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133764-79RC32K438-3 00BB Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Supplier Device Package: 416-PBGA (27x27) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 416-BGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 79RC32 Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133764-79RC32K438-3 00BB Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Supplier Device Package: 416-PBGA (27x27) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 416-BGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 79RC32 Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32K438-300BB - 1133764-79RC32K438-300BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32K438-300BB
1133764-79RC32K438-300BB
Embedded - Embedded - Microprocessors - 79RC32K438-300BB 1133764-79RC32K438-300BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133764-79RC32K438-3 00BB Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Supplier Device Package: 416-PBGA (27x27) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 416-BGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 79RC32 Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133764-79RC32K438-300BB
Packaging: Tray
Core Processor: MIPS32
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, PCI, SPI, UART
Categories: Integrated Circuits
Supplier Device Package: 416-PBGA (27x27)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 416-BGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 79RC32
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)

Buy Now
300MHZ Embedded Microprocessor MPU - 694-79RC32K438-300BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-79RC32K438-300BB
300MHZ Embedded Microprocessor MPU 694-79RC32K438-300BB
IDTTM InterpriseTM Integrated Communications Processor | IC MPU INTERPRISE 300MHZ 416BGA Product overview: 79RC32K438-300BB from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-300BB can be used for catalog matching and distributor lookup.

IDTTM InterpriseTM Integrated Communications Processor | IC MPU INTERPRISE 300MHZ 416BGA Product overview: 79RC32K438-300BB from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-300BB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1133764-79RC32K438-300BB 694-79RC32K438-300BB
Product Name Embedded - Embedded - Microprocessors - 79RC32K438-300BB 300MHZ Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020MF25 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Package Type QFP
Clock Speed 25 MHz
View Details
3 suppliers