Integrated Device Technology Embedded - Embedded - Microprocessors - 79RC32K438-200BB 79RC32K438-200BB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141195-79RC32K438-20 0BB Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 416-PBGA (27x27) Speed(Frequency): 200MHz Security Package / Case: 416-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141195-79RC32K438-20 0BB Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 416-PBGA (27x27) Speed(Frequency): 200MHz Security Package / Case: 416-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32K438-200BB - 141195-79RC32K438-200BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32K438-200BB
141195-79RC32K438-200BB
Embedded - Embedded - Microprocessors - 79RC32K438-200BB 141195-79RC32K438-200BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141195-79RC32K438-20 0BB Packaging: Tray Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCI, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 416-PBGA (27x27) Speed(Frequency): 200MHz Security Package / Case: 416-BGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141195-79RC32K438-200BB
Packaging: Tray
Core Processor: MIPS32
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, PCI, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 416-PBGA (27x27)
Speed(Frequency): 200MHz
Security Package / Case: 416-BGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 141195-79RC32K438-200BB
Product Name Embedded - Embedded - Microprocessors - 79RC32K438-200BB
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details