Integrated Device Technology Logic - Logic - Specialty Logic - 74SSTVF16859PAG 74SSTVF16859PAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132207-74SSTVF16859P AG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132207-74SSTVF16859P AG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTVF16859PAG - 132207-74SSTVF16859PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTVF16859PAG
132207-74SSTVF16859PAG
Logic - Logic - Specialty Logic - 74SSTVF16859PAG 132207-74SSTVF16859PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132207-74SSTVF16859P AG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132207-74SSTVF16859PAG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
26BIT TSSOP Logic IC - 703-74SSTVF16859PAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT TSSOP Logic IC
703-74SSTVF16859PAG
26BIT TSSOP Logic IC 703-74SSTVF16859PAG
IC BUFFER 13-26BIT SSTL 64-TSSOP Product overview: 74SSTVF16859PAG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTVF16859PAG can be used for catalog matching and distributor lookup.

IC BUFFER 13-26BIT SSTL 64-TSSOP Product overview: 74SSTVF16859PAG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTVF16859PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 132207-74SSTVF16859PAG 703-74SSTVF16859PAG
Product Name Logic - Logic - Specialty Logic - 74SSTVF16859PAG 26BIT TSSOP Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ08ERQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Quad 2-input NAND gate - 74ABT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details