Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076460-74SSTV16857PA
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC BUFFER 14BIT SSTL I/O 48TSSOP Product overview: 74SSTV16857PAG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 14BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTV16857PAG8 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 076460-74SSTV16857PAG8 | 703-74SSTV16857PAG8 |
| Product Name | Logic - Logic - Specialty Logic - 74SSTV16857PAG8 | 14BIT Logic IC |
| Gate Type | Registered Buffer with SSTL_2 Compatible I/O for DDR | Buffer/Driver |