Integrated Device Technology Logic - Logic - Specialty Logic - 74SSTUBF32868ABKG8 74SSTUBF32868ABKG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076458-74SSTUBF32868 ABKG8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 176-CABGA (6x15) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076458-74SSTUBF32868 ABKG8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 176-CABGA (6x15) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTUBF32868ABKG8 - 076458-74SSTUBF32868ABKG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTUBF32868ABKG8
076458-74SSTUBF32868ABKG8
Logic - Logic - Specialty Logic - 74SSTUBF32868ABKG8 076458-74SSTUBF32868ABKG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076458-74SSTUBF32868 ABKG8 Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 176-CABGA (6x15) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076458-74SSTUBF32868ABKG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 176-CABGA (6x15)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 076458-74SSTUBF32868ABKG8
Product Name Logic - Logic - Specialty Logic - 74SSTUBF32868ABKG8
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details