Integrated Device Technology Logic - Logic - Specialty Logic - 74SSTUBF32866BBFG 74SSTUBF32866BBFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713206-74SSTUBF32866 BBFG Packaging: Tray Mounting Style: SMD Supply Voltage: 1.7V ~ 1.9V Resolution: 25, 14 Categories: Integrated Circuits Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 96-LFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: 74SSTUB32866 Manufacturer Pack Quantity: 270 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713206-74SSTUBF32866 BBFG Packaging: Tray Mounting Style: SMD Supply Voltage: 1.7V ~ 1.9V Resolution: 25, 14 Categories: Integrated Circuits Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 96-LFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: 74SSTUB32866 Manufacturer Pack Quantity: 270 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTUBF32866BBFG - 713206-74SSTUBF32866BBFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTUBF32866BBFG
713206-74SSTUBF32866BBFG
Logic - Logic - Specialty Logic - 74SSTUBF32866BBFG 713206-74SSTUBF32866BBFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713206-74SSTUBF32866 BBFG Packaging: Tray Mounting Style: SMD Supply Voltage: 1.7V ~ 1.9V Resolution: 25, 14 Categories: Integrated Circuits Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 96-LFBGA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: 74SSTUB32866 Manufacturer Pack Quantity: 270 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713206-74SSTUBF32866BBFG
Packaging: Tray
Mounting Style: SMD
Supply Voltage: 1.7V ~ 1.9V
Resolution: 25, 14
Categories: Integrated Circuits
Supplier Device Package: 96-CABGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 96-LFBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: 74SSTUB32866
Manufacturer Pack Quantity: 270
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 713206-74SSTUBF32866BBFG
Product Name Logic - Logic - Specialty Logic - 74SSTUBF32866BBFG
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Logic Gates - 510083 - RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Logic - Logic - Gates and Inverters - 54F10FMQB - 907381-54F10FMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
2 suppliers
Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers