Integrated Device Technology Logic - Logic - Specialty Logic - 74SSTU32864CBFG 74SSTU32864CBFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114548-74SSTU32864CB FG Packaging: Tray Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114548-74SSTU32864CB FG Packaging: Tray Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTU32864CBFG - 114548-74SSTU32864CBFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTU32864CBFG
114548-74SSTU32864CBFG
Logic - Logic - Specialty Logic - 74SSTU32864CBFG 114548-74SSTU32864CBFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114548-74SSTU32864CB FG Packaging: Tray Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-CABGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 114548-74SSTU32864CBFG
Packaging: Tray
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-CABGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUFFER REGISTER CONF 96-LFBGA Product overview: 74SSTU32864CBFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTU32864CBFG can be used for catalog matching and distributor lookup.

IC BUFFER REGISTER CONF 96-LFBGA Product overview: 74SSTU32864CBFG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTU32864CBFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 114548-74SSTU32864CBFG 703-74SSTU32864CBFG
Product Name Logic - Logic - Specialty Logic - 74SSTU32864CBFG Logic IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H20DM/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Quad 2-input AND gate - 74AHCT08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details