Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCHR162245APAG8 74LVCHR162245APAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765806-74LVCHR162245 APAG8 Series: 74LVCHR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVCHR162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): SN74LVCHR162245ADGGR ; 74LCXR162245MTD_NL; HD74LVC16245AT; Introduction Date: February 26, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765806-74LVCHR162245 APAG8 Series: 74LVCHR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVCHR162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): SN74LVCHR162245ADGGR ; 74LCXR162245MTD_NL; HD74LVC16245AT; Introduction Date: February 26, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCHR162245APAG8 - 765806-74LVCHR162245APAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCHR162245APAG8
765806-74LVCHR162245APAG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCHR162245APAG8 765806-74LVCHR162245APAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765806-74LVCHR162245 APAG8 Series: 74LVCHR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVCHR162245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): SN74LVCHR162245ADGGR ; 74LCXR162245MTD_NL; HD74LVC16245AT; Introduction Date: February 26, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765806-74LVCHR162245APAG8
Series: 74LVCHR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74LVCHR162245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SN74LVCHR162245ADGGR; 74LCXR162245MTD_NL; HD74LVC16245AT;
Introduction Date: February 26, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 765806-74LVCHR162245APAG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCHR162245APAG8
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details