Integrated Device Technology 3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold 74LVCH162374APAG

Description
The 74LVCH162374A 16-bit high-speed, low power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage. It can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVCH162374A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH162374A has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74LVCH162374A operates at -40C to +85C
Request a Quote Datasheet
Description
The 74LVCH162374A 16-bit high-speed, low power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage. It can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVCH162374A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH162374A has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74LVCH162374A operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold - 74LVCH162374APAG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold
74LVCH162374APAG
3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold 74LVCH162374APAG
The 74LVCH162374A 16-bit high-speed, low power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage. It can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVCH162374A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH162374A has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74LVCH162374A operates at -40C to +85C

The 74LVCH162374A 16-bit high-speed, low power edge-triggered D-type flip-flop is ideal for use as a buffer register for data synchronization and storage. It can operate as two 8-bit registers or one 16-bit register with common clock. All pins of the 74LVCH162374A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH162374A has “bus-hold” which prevents floating inputs and eliminates the need for pull-up/down resistors. The 74LVCH162374A operates at -40C to +85C

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVCH162374APAG
127168-74LVCH162374APAG
Logic - Logic - Flip Flops - 74LVCH162374APAG 127168-74LVCH162374APAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127168-74LVCH162374A PAG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 127168-74LVCH162374APAG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number 74LVCH162374APAG 127168-74LVCH162374APAG
Product Name 3.3V CMOS 16-Bit Edge-Triggered D-Type Flip-Flop with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold Logic - Logic - Flip Flops - 74LVCH162374APAG
Flip-Flop Type D
Supply Voltage 3.3V 2.7 V ~ 3.6 V
Output Characteristics 3-State
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H71DM - Rochester Electronics
Rochester Electronics
Specs
Triggering Master-slave
Package Type DIP; CDIP
Logic Family TTL
View Details
4 suppliers
 - 74HC107PW,112 - Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details