Integrated Device Technology Logic - Logic - Flip Flops - 74LVC16823APA 74LVC16823APA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717335-74LVC16823APA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0020 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717335-74LVC16823APA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0020 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC16823APA
717335-74LVC16823APA
Logic - Logic - Flip Flops - 74LVC16823APA 717335-74LVC16823APA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 717335-74LVC16823APA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0020 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 717335-74LVC16823APA
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 0020
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 717335-74LVC16823APA
Product Name Logic - Logic - Flip Flops - 74LVC16823APA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273SCX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ-Q100,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers