Integrated Device Technology Buffers, Drivers, Receivers, Transceivers 74LVC16245APVG

Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC16245APVG is a 16-bit bus transceiver designed for asynchronous communication between two busses, featuring 3-state outputs and 5V tolerant I/O. It operates within a voltage range of 2.7V to 3.6V, with a typical power consumption of 0.4 µW in static conditions. The device supports hot insertion and is available in both SSOP and TSSOP packages. It has high output drivers capable of ±24mA, making it suitable for moderate to heavy loads while maintaining performance. The transceiver includes features such as input hysteresis for improved noise margin and is designed to function in mixed voltage systems, allowing compatibility with both 3.3V and 5V devices. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in industrial applications.

Datasheet Summary
Powered by GS/AI

The 74LVC16245APVG is a 16-bit bus transceiver designed for asynchronous communication between two busses, featuring 3-state outputs and 5V tolerant I/O. It operates within a voltage range of 2.7V to 3.6V, with a typical power consumption of 0.4 µW in static conditions. The device supports hot insertion and is available in both SSOP and TSSOP packages. It has high output drivers capable of ±24mA, making it suitable for moderate to heavy loads while maintaining performance. The transceiver includes features such as input hysteresis for improved noise margin and is designed to function in mixed voltage systems, allowing compatibility with both 3.3V and 5V devices. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LVC16245APVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVC16245APVG
Buffers, Drivers, Receivers, Transceivers 74LVC16245APVG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74LVC16245APVG
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details